Taiwan Semiconductor Co., Ltd. Single Diodes S15MC

Description
Diode Standard 1000V 15A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 1000V 15A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-S15MCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S15MCTR-ND
Single Diodes 1801-S15MCTR-ND
Diode Standard 1000V 15A (DC) Surface Mount DO-214AB (SMC)

Diode Standard 1000V 15A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-S15MCCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S15MCCT-ND
Single Diodes 1801-S15MCCT-ND
DIODE GEN PURP 1KV 15A DO214AB

DIODE GEN PURP 1KV 15A DO214AB

Buy Now Datasheet
Single Diodes - 1801-S15MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S15MCDKR-ND
Single Diodes 1801-S15MCDKR-ND
DIODE STANDARD 1000V 15A DO214AB

DIODE STANDARD 1000V 15A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-S15MCTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
Single Diodes - 1727-1204-2-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details