Taiwan Semiconductor Co., Ltd. Single Diodes MUR160

Description
Diode Standard 600V 1A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
Diode Standard 600V 1A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-MUR160TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR160TR-ND
Single Diodes 1801-MUR160TR-ND
Diode Standard 600V 1A Through Hole DO-204AC (DO-15)

Diode Standard 600V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - 1801-MUR160CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR160CT-ND
Single Diodes 1801-MUR160CT-ND
DIODE GEN PURP 600V 1A DO204AC

DIODE GEN PURP 600V 1A DO204AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-MUR160TR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220856 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QZ - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details