Taiwan Semiconductor Co., Ltd. Diode Arrays MBRS25H45CT

Description
DIODE ARR SCHOTT 45V 25A TO263AB
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 25A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1801-MBRS25H45CTTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 45V 25A TO263AB

DIODE ARR SCHOTT 45V 25A TO263AB

Buy Now Datasheet
12.5A 45V Diode and Rectifier - 286-MBRS25H45CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.5A 45V Diode and Rectifier
286-MBRS25H45CT
12.5A 45V Diode and Rectifier 286-MBRS25H45CT
12.5A, 45V, SILICON, RECTIFIER DIODE, GREEN, PLASTIC, D2PAK-3 Product overview: MBRS25H45CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12.5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRS25H45CT can be used for catalog matching and distributor lookup.

12.5A, 45V, SILICON, RECTIFIER DIODE, GREEN, PLASTIC, D2PAK-3 Product overview: MBRS25H45CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12.5A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRS25H45CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1801-MBRS25H45CTTR-ND 286-MBRS25H45CT
Product Name Diode Arrays 12.5A 45V Diode and Rectifier
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 4842224 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details