Taiwan Semiconductor Co., Ltd. Diode Arrays MBRS15100CT

Description
DIODE ARR SCHOT 100V 15A TO263AB
Request a Quote Datasheet
Description
DIODE ARR SCHOT 100V 15A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1801-MBRS15100CTTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 100V 15A TO263AB

DIODE ARR SCHOT 100V 15A TO263AB

Buy Now Datasheet
15A 100V Diode and Rectifier - 286-MBRS15100CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 100V Diode and Rectifier
286-MBRS15100CT
15A 100V Diode and Rectifier 286-MBRS15100CT
15A, 100V, SILICON, RECTIFIER DIODE, GREEN, PLASTIC, D2PAK-3 Product overview: MBRS15100CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRS15100CT can be used for catalog matching and distributor lookup.

15A, 100V, SILICON, RECTIFIER DIODE, GREEN, PLASTIC, D2PAK-3 Product overview: MBRS15100CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRS15100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1801-MBRS15100CTTR-ND 286-MBRS15100CT
Product Name Diode Arrays 15A 100V Diode and Rectifier
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21AW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details