Taiwan Semiconductor Co., Ltd. Schottky Rect, 60V, 10A, Ito220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor MBRF1060CT.

Description
SCHOTTKY RECT, 60V, 10A, ITO220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, 60V, 10A, ITO220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, 60V, 10A, Ito220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 29AH6486 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 60V, 10A, Ito220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
29AH6486
Schottky Rect, 60V, 10A, Ito220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 29AH6486
SCHOTTKY RECT, 60V, 10A, ITO220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 60V, 10A, ITO220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 29AH6486
Product Name Schottky Rect, 60V, 10A, Ito220Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Package ITO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.7100 volts
View Details
Schottky Diodes & Rectifiers - 1220837 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
General-purpose quadruple Schottky diode - BAS70XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers