Taiwan Semiconductor Co., Ltd. Diode Arrays MBR1550CT

Description
DIODE ARR SCHOTT 50V 15A TO220AB
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 50V 15A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1801-MBR1550CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1801-MBR1550CT-ND
Diode Arrays 1801-MBR1550CT-ND
DIODE ARR SCHOTT 50V 15A TO220AB

DIODE ARR SCHOTT 50V 15A TO220AB

Buy Now Datasheet
Schottky 7.5A 50V Diode and Rectifier - 2085-MBR1550CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 7.5A 50V Diode and Rectifier
2085-MBR1550CT
Schottky 7.5A 50V Diode and Rectifier 2085-MBR1550CT
Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 50V V(RRM), Silicon, TO-220AB, GREEN, PLASTIC PACKAGE-3 Product overview: MBR1550CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7.5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MBR1550CT can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 7.5A, 50V V(RRM), Silicon, TO-220AB, GREEN, PLASTIC PACKAGE-3 Product overview: MBR1550CT from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7.5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MBR1550CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1801-MBR1550CT-ND 2085-MBR1550CT
Product Name Diode Arrays Schottky 7.5A 50V Diode and Rectifier
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 7704780P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT323; SOT-323
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details