Taiwan Semiconductor Co., Ltd. Single Diodes HS2MA

Description
Diode Standard 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-HS2MATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-HS2MATR-ND
Single Diodes 1801-HS2MATR-ND
Diode Standard 1.5A Surface Mount DO-214AC (SMA)

Diode Standard 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 1801-HS2MACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-HS2MACT-ND
Single Diodes 1801-HS2MACT-ND
DIODE GEN PURP 1.5A DO214AC

DIODE GEN PURP 1.5A DO214AC

Buy Now Datasheet
Single Diodes - 1801-HS2MADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-HS2MADKR-ND
Single Diodes 1801-HS2MADKR-ND
DIODE STD 1000V 1.5A DO214AC

DIODE STD 1000V 1.5A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-HS2MATR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
TVS Diodes - 1349472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3FF40 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3400 mA
View Details
PIN Diode Switches - NPS2-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details