TAIWAN SEMICONDUCTOR CO., LTD.
GS1Z -- SINGLE DIODES
Taiwan Semiconductor Co., Ltd.
Single Diodes
GS1Z
Description
1.5A 2000V STD RECTIFIER
Request a Quote
Email Supplier
Datasheet
Description
1.5A 2000V STD RECTIFIER
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
1801-GS1ZCT-ND |
|
Product Name
|
Single Diodes |
|
Tj
|
-55 to 150 C (-67 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Mixer
View Details
4 suppliers
Diode Type
Zener; Zener Diodes
IF
110 mA
IR
2 mA
View Details
Diode Applications
Rectifier
VF
1.1 volts
VR
1200 volts
View Details
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
9 suppliers