Taiwan Semiconductor Co., Ltd. Single Diodes ESH3C

Description
Diode Standard 150V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 150V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-ESH3CTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ESH3CTR-ND
Single Diodes 1801-ESH3CTR-ND
Diode Standard 150V 3A Surface Mount DO-214AB (SMC)

Diode Standard 150V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-ESH3CDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ESH3CDKR-ND
Single Diodes 1801-ESH3CDKR-ND
DIODE STANDARD 150V 3A DO214AB

DIODE STANDARD 150V 3A DO214AB

Buy Now Datasheet
Single Diodes - 1801-ESH3CCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ESH3CCT-ND
Single Diodes 1801-ESH3CCT-ND
DIODE GEN PURP 150V 3A DO214AB

DIODE GEN PURP 150V 3A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-ESH3CTR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 1000 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details