Taiwan Semiconductor Co., Ltd. Single Diodes ES3D

Description
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-ES3DTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES3DTR-ND
Single Diodes 1801-ES3DTR-ND
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-ES3DDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES3DDKR-ND
Single Diodes 1801-ES3DDKR-ND
DIODE STANDARD 200V 3A DO214AB

DIODE STANDARD 200V 3A DO214AB

Buy Now Datasheet
Single Diodes - 1801-ES3DCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES3DCT-ND
Single Diodes 1801-ES3DCT-ND
DIODE GEN PURP 200V 3A DO214AB

DIODE GEN PURP 200V 3A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-ES3DTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1221196 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes - F50A - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 250 mA
View Details
PIN Diode Switches - NPS1-500-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details