Taiwan Semiconductor Co., Ltd. Single Diodes ES1J

Description
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-ES1JTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES1JTR-ND
Single Diodes 1801-ES1JTR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 1801-ES1JDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES1JDKR-ND
Single Diodes 1801-ES1JDKR-ND
DIODE STANDARD 600V 1A DO214AC

DIODE STANDARD 600V 1A DO214AC

Buy Now Datasheet
Single Diodes - 1801-ES1JCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES1JCT-ND
Single Diodes 1801-ES1JCT-ND
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-ES1JTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: MS985C4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details