Taiwan Semiconductor Co., Ltd. Single Diodes ES1FL R3G

Description
Diode Standard 300V 1A Surface Mount Sub SMA
Request a Quote Datasheet
Description
Diode Standard 300V 1A Surface Mount Sub SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES1FLR3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1FLR3GTR-ND
Single Diodes ES1FLR3GTR-ND
Diode Standard 300V 1A Surface Mount Sub SMA

Diode Standard 300V 1A Surface Mount Sub SMA

Buy Now Datasheet
Diode, Ultra-Fast Surface MountSmd 1A 300V; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 94M7260 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultra-Fast Surface MountSmd 1A 300V; Repetitive Peak Reverse Voltage Taiwan Semiconductor
94M7260
Diode, Ultra-Fast Surface MountSmd 1A 300V; Repetitive Peak Reverse Voltage Taiwan Semiconductor 94M7260
DIODE, ULTRA-FAST SURFACE MOUNT- SMD 1A 300V; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:35ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, ULTRA-FAST SURFACE MOUNT- SMD 1A 300V; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:35ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Diodes
Product Number ES1FLR3GTR-ND 94M7260
Product Name Single Diodes Diode, Ultra-Fast Surface MountSmd 1A 300V; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4491 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 12 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-04-QVL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers