Taiwan Semiconductor Co., Ltd. Single Diodes ES15GLW

Description
Diode Standard 400V 1.5A Surface Mount SOD-123W
Request a Quote Datasheet
Description
Diode Standard 400V 1.5A Surface Mount SOD-123W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-ES15GLWTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES15GLWTR-ND
Single Diodes 1801-ES15GLWTR-ND
Diode Standard 400V 1.5A Surface Mount SOD-123W

Diode Standard 400V 1.5A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1801-ES15GLWCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES15GLWCT-ND
Single Diodes 1801-ES15GLWCT-ND
DIODE GEN PURP 400V 1.5A SOD123W

DIODE GEN PURP 400V 1.5A SOD123W

Buy Now Datasheet
Single Diodes - 1801-ES15GLWDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-ES15GLWDKR-ND
Single Diodes 1801-ES15GLWDKR-ND
DIODE STANDARD 400V 1.5A SOD123W

DIODE STANDARD 400V 1.5A SOD123W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-ES15GLWTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD - Model: YG906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details