DIODE ZENER 22V 350MW SOD123
Zener Diode 22V 350mW ±5% Surface Mount SOD-123
DIODE ZENER 22V 350MW SOD123
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-BZT52C22-GRHGDKR-ND |
| Product Name | Single Zener Diodes |
| Tj | 150 C (302 F) |