Zener Diode 27V 410mW ±2% Surface Mount SOD-123
DIODE ZENER 27V 410MW SOD123
DIODE ZENER 27V 410MW SOD123
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-BZT52B27-GRHGTR-ND |
| Product Name | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |