DIODE ZENER 11V 500MW SOD123F
Zener Diode 11V 500mW ±2% Surface Mount SOD-123F
DIODE ZENER 11V 500MW SOD123F
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-BZT52B11RHGCT-ND |
| Product Name | Single Zener Diodes |
| Tj | 150 C (302 F) |