TRANS PNP 45V 0.1A SOT-23
TRANS PNP 45V 0.1A SOT-23
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-BC857ARFGDKR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |