Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
TAIWAN SEMICONDUCTOR CO., LTD.
BC850AW -- SINGLE BIPOLAR TRANSISTORS
Taiwan Semiconductor Co., Ltd.
Single Bipolar Transistors
BC850AW
Description
TRANS NPN 45V 0.1A SOT-323
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TRANS NPN 45V 0.1A SOT-323
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1801-BC850AWTR-ND
Single Bipolar Transistors
1801-BC850AWTR-ND
TRANS NPN 45V 0.1A SOT-323
TRANS NPN 45V 0.1A SOT-323
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transistors
Product Number
1801-BC850AWTR-ND
Product Name
Single Bipolar Transistors
Polarity
NPN
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bipolar Transistors
1219423
Specs
Transistor Type
BJT
Polarity
PNP
Package Type
SOT23; Sot-23
View Details
Micross Components, Inc.
Mosfet N-Channel 100V
IRFC120B
View Details
Infineon Technologies AG
Single FETs, MOSFETs
AIMZA75R027M1HXKSA1
Specs
Polarity
N-Channel
Transistor Technology / Material
Silicon Carbide
Package Type
TO-247; TO-247-4
View Details
2
suppliers
Nexperia B.V.
50 V, 500 mA NPN general-purpose transistor
2PD602ASL-QR
Specs
Transistor Type
BJT
Package Type
SOT23; SOT23 SOT23
View Details
2
suppliers