The BC547A B1G is an NPN silicon transistor in a TO-92 package, rated for a collector-emitter voltage of 45 V, a collector current of 100 mA, and a power dissipation of 500 mW. It features a DC current gain (hFE) range of 200 to 450, a collector-base voltage of 50 V, an emitter-base voltage of 6 V, and operates within a junction temperature range of -65°C to +150°C. The device complies with RoHS standards and its molding compound meets UL 94 V-0 flammability rating. The TO-92 package has approximate dimensions of 4.30 to 4.70 mm in body width and 12.50 to 14.50 mm in length. It is supplied in bulk packaging with 5,000 units per pack.
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC547AB1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |