NPN silicon transistor in TO-92 package, rated for 65 V collector-emitter voltage, 100 mA continuous collector current, and 500 mW power dissipation. Features include a current gain range of 200 to 450, emitter-base voltage of 6 V, and compliance with RoHS and UL 94 V-0 standards. Terminal leads are matte tin plated and meet J-STD-002 solderability requirements. Operates within a junction temperature range of -65°C to +150°C. Package dimensions conform to standard TO-92 bulk format.
Bipolar (BJT) Transistor NPN 65V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC546BA1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |