NPN silicon transistor for switching and audio frequency amplifier applications, in a TO-92 plastic package, with a 25V collector-emitter voltage, 800mA continuous collector current, 625mW power dissipation, and DC current gain between 250 and 630 for the -40 gain group, rated for junction and storage temperatures from -55°C to +150°C, lead-free and RoHS compliant with green compound.
Bipolar (BJT) Transistor NPN 25V 800mA 100MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC338-40A1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |