NPN silicon transistor for switching and audio frequency amplifier applications, housed in a TO-92 small outline plastic package, weighing approximately 190 mg, with a maximum collector current of 800 mA, power dissipation of 625 mW, collector-emitter voltage of 45 V, and collector-base voltage of 50 V. It features a DC current gain (hFE) range of 160 to 400 at 100 mA collector current and 5 V collector-emitter voltage. The device is RoHS compliant, uses a green compound (halogen-free), and has a junction and storage temperature range of -55°C to +150°C.
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC337-25B1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |