Taiwan Semiconductor Co., Ltd. Single Diodes BAT43W RHG

Description
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-BAT43WRHGTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-BAT43WRHGTR-ND
Single Diodes 1801-BAT43WRHGTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1801-BAT43WRHGDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Buy Now Datasheet
Single Diodes - 1801-BAT43WRHGCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-BAT43WRHGCT-ND
Single Diodes 1801-BAT43WRHGCT-ND
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-BAT43WRHGTR-ND
Product Name Single Diodes
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1219451 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4484 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details