Taiwan Semiconductor Co., Ltd. Diode Arrays BAS40-05 RFG

Description
DIODE ARR SCHOTT 40V 200MA SOT23
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 200MA SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1801-BAS40-05RFGDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 40V 200MA SOT23

DIODE ARR SCHOTT 40V 200MA SOT23

Buy Now Datasheet
Diode Arrays - 1801-BAS40-05RFGCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 40V 200MA SOT23

DIODE ARR SCHOTT 40V 200MA SOT23

Buy Now Datasheet
Diode Arrays - 1801-BAS40-05RFGTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diode Arrays
Product Number 1801-BAS40-05RFGDKR-ND
Product Name Diode Arrays
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAV99S-QF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: TP868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details