Nexperia B.V. High-speed switching diode BAV99S-QF

Description
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic packages Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching Reverse polarity protection General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic packages Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching Reverse polarity protection General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAV99S-QF - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAV99S-QF
High-speed switching diode BAV99S-QF
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic packages Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching Reverse polarity protection General-purpose switching

High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance: Cd ≤ 1.5 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Very small SMD plastic packages
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • Reverse polarity protection
  • General-purpose switching
Supplier's Site Datasheet
Diode Arrays - 1727-BAV99S-QFTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 200MA 6TSSOP

DIODE ARRAY GP 100V 200MA 6TSSOP

Buy Now Datasheet
Diode Arrays - 1727-BAV99S-QFCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 200MA 6TSSOP

DIODE ARRAY GP 100V 200MA 6TSSOP

Buy Now Datasheet
Diode Arrays - 1727-BAV99S-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 100V 200MA 6TSSOP

DIODE ARRAY GP 100V 200MA 6TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BAV99S-QF 1727-BAV99S-QFTR-ND
Product Name High-speed switching diode Diode Arrays
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
IF 200 mA
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C20,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
General-purpose quadruple Schottky diode - BAS40XY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers
Dual common cathode high-voltage switching diode - BAV23QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
General-purpose quadruple Schottky diode - BAS40-05V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers