Taiwan Semiconductor Co., Ltd. Zener Diode Arrays AZ23C43

Description
DIODE ZENER ARRAY 43V SOT-23
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 43V SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 1801-AZ23C43TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1801-AZ23C43TR-ND
Zener Diode Arrays 1801-AZ23C43TR-ND
DIODE ZENER ARRAY 43V SOT-23

DIODE ZENER ARRAY 43V SOT-23

Buy Now Datasheet
Dual 43V SOT-23 Zener Diode - 295-AZ23C43 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 43V SOT-23 Zener Diode
295-AZ23C43
Dual 43V SOT-23 Zener Diode 295-AZ23C43
ZENER DIODE,DUAL, THREE TERMINAL, COMMON ANODE,43V V(Z),5%,SOT-23 Product overview: AZ23C43 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 43V, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 43V, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C43 can be used for catalog matching and distributor lookup.

ZENER DIODE,DUAL, THREE TERMINAL, COMMON ANODE,43V V(Z),5%,SOT-23 Product overview: AZ23C43 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 43V, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 43V, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C43 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Zener Diodes
Product Number 1801-AZ23C43TR-ND 295-AZ23C43
Product Name Zener Diode Arrays Dual 43V SOT-23 Zener Diode
Arrangement Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAS16VY/ZLH-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - MBRP20035L - 883197-MBRP20035L - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details