Taiwan Semiconductor Co., Ltd. 3V 0.3W Zener Diode AZ23C3V0

Description
Zener Diode, 3V V(Z), 5%, 0.3W Product overview: AZ23C3V0 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C3V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3V V(Z), 5%, 0.3W Product overview: AZ23C3V0 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C3V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 0.3W Zener Diode - 295-AZ23C3V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 0.3W Zener Diode
295-AZ23C3V0
3V 0.3W Zener Diode 295-AZ23C3V0
Zener Diode, 3V V(Z), 5%, 0.3W Product overview: AZ23C3V0 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C3V0 can be used for catalog matching and distributor lookup.

Zener Diode, 3V V(Z), 5%, 0.3W Product overview: AZ23C3V0 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C3V0 can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diode Arrays - 1801-AZ23C3V0TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1801-AZ23C3V0TR-ND
Zener Diode Arrays 1801-AZ23C3V0TR-ND
DIODE ZENER ARRAY 3V SOT-23

DIODE ZENER ARRAY 3V SOT-23

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Zener Diodes Diode Arrays
Product Number 295-AZ23C3V0 1801-AZ23C3V0TR-ND
Product Name 3V 0.3W Zener Diode Zener Diode Arrays
Package SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - 1PS70SB44-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details