Taiwan Semiconductor Co., Ltd. Single Diodes 6A100G

Description
Diode Standard 1000V 6A Through Hole R-6
Request a Quote Datasheet
Description
Diode Standard 1000V 6A Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-6A100GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-6A100GTR-ND
Single Diodes 1801-6A100GTR-ND
Diode Standard 1000V 6A Through Hole R-6

Diode Standard 1000V 6A Through Hole R-6

Buy Now Datasheet
Single Diodes - 1801-6A100GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-6A100GCT-ND
Single Diodes 1801-6A100GCT-ND
DIODE GEN PURP 1KV 6A R-6

DIODE GEN PURP 1KV 6A R-6

Buy Now Datasheet
Diode, Standard, 6A, 1Kv, R-6; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 01P4277 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 6A, 1Kv, R-6; Repetitive Peak Reverse Voltage Taiwan Semiconductor
01P4277
Diode, Standard, 6A, 1Kv, R-6; Repetitive Peak Reverse Voltage Taiwan Semiconductor 01P4277
DIODE, STANDARD, 6A, 1KV, R-6; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:250A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

DIODE, STANDARD, 6A, 1KV, R-6; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:-; Forward Surge Current:250A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 1801-6A100GTR-ND 01P4277
Product Name Single Diodes Diode, Standard, 6A, 1Kv, R-6; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4493US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 9.5 mA
IR 0.2500 mA
View Details
High-voltage switching diode - BAS19,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers