The PESD1LIN is a surface-mount ESD protection diode in an SOD323 (SC-76) package designed to protect one automotive LIN-bus line from electrostatic discharge and transients. It has a peak pulse power capability of 160 W for an 8/20 μs waveform, a clamping voltage of 40 V at 1 A peak current, and an ultra-low reverse leakage current of less than 1 nA. It provides ESD protection up to 23 kV and complies with IEC 61000-4-2, level 4, and IEC 61000-4-5 surge standards. The device is AEC-Q101 qualified for automotive use.
PESD1LIN in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one automotive Local Interconnect Network (LIN) bus line from the damage caused by ElectroStatic Discharge (ESD) and other transients.
Features and benefits
Applications
44V, 70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
44V, 70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 15VWM 24VWM SOD323
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD1LINZ | 1727-8531-1-ND | PESD1LINZ |
| Product Name | LIN-bus ESD protection diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Applications | Protector | ||
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| Peak Pulse Power | 160 watts | 160 watts |