ZENER DIODE, 1W, 36V, DO-204AL; Zener Voltage Vz Typ:36V; Power Dissipation Pd:1W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 99AC9960 |
| Product Name | Zener Diode, 1W, 36V, Do-204Al; Zener Voltage Vz Typ Taiwan Semiconductor |
| Package | DO-41 (DO-204AL); DO-41 |