General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW and a wide operating voltage range of 2.4 V to 75 V, available in ±2% and approximately ±5% tolerance series. The device has a junction temperature rating of up to 150 °C and a maximum reverse current specified for non-repetitive surges. Thermal resistance from junction to ambient ranges from 210 K/W to 350 K/W depending on PCB mounting.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 3V 350MW SOD123
Zener Diode 3V 350mW ±6.7% Surface Mount SOD-123
Zener Diode, 3V V(Z), 6.67%, 0.35W, Silicon, Unidirectional
Zener Diodes BZT52-C3V0/SOD123/SO
DIODE ZENER 3V 350MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 3V 350MW SOD123
| Nexperia B.V. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C3V0X | 1727-BZT52-C3V0XCT-ND | BZT52-C3V0X | BZT52-C3V0X | BZT52-C3V0X | 28AK6988 | BZT52-C3V0X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |