TSM9933DCS is a dual P-channel power MOSFET in an SOP-8 package, designed for switching applications requiring low on-resistance and high current handling. It has a drain-source voltage rating of -20 V and a continuous drain current of -4.7 A at V₃₃ = -4.5 V, with a maximum on-resistance of 85 mΩ at V₃₃ = -2.5 V. The device supports a pulsed drain current of -20 A, has a gate-source voltage limit of ±12 V, and operates with a junction temperature range of -55 °C to +150 °C. Thermal resistance from junction to ambient is 62.5 °C/W when mounted on an FR4 PCB. The part is halogen- and antimony-free, meeting the specified environmental criteria with bromine and chlorine levels below 900 ppm and antimony below 1000 ppm.
MOSFET Dual 20V P channel MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM9933DCS |
| Product Name | MOSFET |