Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TSM9409CS

Description
Win Source Part Number: 1383762-TSM9409CS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta) Rds On (Max) @ Id, Vgs: 155mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 3W (Ta) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 540 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM9409 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V REACH Status: REACH Unaffected Standard Package: 5,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383762-TSM9409CS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta) Rds On (Max) @ Id, Vgs: 155mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 3W (Ta) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 540 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM9409 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V REACH Status: REACH Unaffected Standard Package: 5,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1383762-TSM9409CS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1383762-TSM9409CS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1383762-TSM9409CS
Win Source Part Number: 1383762-TSM9409CS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tape & Reel (TR) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta) Rds On (Max) @ Id, Vgs: 155mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 3W (Ta) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 540 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM9409 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V REACH Status: REACH Unaffected Standard Package: 5,000 pcs

Win Source Part Number: 1383762-TSM9409CS
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Package: Tape & Reel (TR)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 3.5A (Ta)
Rds On (Max) @ Id, Vgs: 155mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 3W (Ta)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 540 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
HTSUS: 8541.29.0095
Mfr: Taiwan Semiconductor
Base Product Number: TSM9409
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
REACH Status: REACH Unaffected
Standard Package: 5,000 pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N channel MOSFET

MOSFET 60V N channel MOSFET

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TSM9409CS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TSM9409CS
-60V, -3.5A, SINGLE P-CHANNEL PO

-60V, -3.5A, SINGLE P-CHANNEL PO

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1383762-TSM9409CS TSM9409CS TSM9409CS
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - IGBTs - 6PS03012E33G34160NOSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
Output Power 2100 watts
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers