Taiwan Semiconductor Manufacturing Company, Ltd. MOSFET TSM7N90CZ C0G

Description
MOSFET 900V 7Amp N channel Mosfet
Description
MOSFET 900V 7Amp N channel Mosfet
Datasheet
Datasheet Summary
Powered by GS/AI

The TSM7N90CZ C0G is an N-channel power MOSFET in a TO-220 package, rated for 900 V drain-source voltage and 7 A continuous drain current at 25°C. It has a maximum on-state resistance of 1.9 Ω and a typical gate charge of 49 nC. The device complies with RoHS Directive 2011/65/EU and is halogen-free per IEC 61249-2-21. Junction-to-case thermal resistance is 0.5 °C/W, and the operating junction and storage temperature range is -55 to +150 °C. It is designed for power supply and lighting applications.

Datasheet Summary
Powered by GS/AI

The TSM7N90CZ C0G is an N-channel power MOSFET in a TO-220 package, rated for 900 V drain-source voltage and 7 A continuous drain current at 25°C. It has a maximum on-state resistance of 1.9 Ω and a typical gate charge of 49 nC. The device complies with RoHS Directive 2011/65/EU and is halogen-free per IEC 61249-2-21. Junction-to-case thermal resistance is 0.5 °C/W, and the operating junction and storage temperature range is -55 to +150 °C. It is designed for power supply and lighting applications.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 900V 7Amp N channel Mosfet

MOSFET 900V 7Amp N channel Mosfet

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TSM7N90CZ C0G
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
9 suppliers
MOSFETs - 1333356P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type DFN
View Details
Single FETs, MOSFETs - 448-AIMZH120R020M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers