Taiwan Semiconductor Manufacturing Company, Ltd. MOSFET TSM4ND60CI C0G

Description
MOSFET 600V 4A Single NChnl Power MOSFET
Description
MOSFET 600V 4A Single NChnl Power MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel power MOSFET in ITO-220 package designed for AC/DC LED lighting and power supply applications, with a 600 V drain-source voltage, 4 A continuous drain current at 25°C, and a maximum on-state resistance of 2.2 Ω at 10 V gate-source voltage. The device supports a single pulse avalanche energy of 160 mJ and has a junction-to-case thermal resistance of 3 °C/W. It operates from -55°C to +150°C and complies with RoHS Directive 2011/65/EU and is halogen-free per IEC 61249-2-21.

Datasheet Summary
Powered by GS/AI

N-channel power MOSFET in ITO-220 package designed for AC/DC LED lighting and power supply applications, with a 600 V drain-source voltage, 4 A continuous drain current at 25°C, and a maximum on-state resistance of 2.2 Ω at 10 V gate-source voltage. The device supports a single pulse avalanche energy of 160 mJ and has a junction-to-case thermal resistance of 3 °C/W. It operates from -55°C to +150°C and complies with RoHS Directive 2011/65/EU and is halogen-free per IEC 61249-2-21.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 600V 4A Single NChnl Power MOSFET

MOSFET 600V 4A Single NChnl Power MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TSM4ND60CI C0G
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333356P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type DFN
View Details
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers
MOSFETs - 348934 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-HDSOP-22
View Details
2 suppliers