Win Source Part Number: 1383752-TSM4NC50CP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Rds On (Max) @ Id, Vgs: 2.7Ohm @ 1.7A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 83W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 453 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8541.29.0095
Mfr: Taiwan Semiconductor
Base Product Number: TSM4
Drive Voltage (Max Rds On, Min Rds On): 10V
REACH Status: REACH Unaffected
Standard Package: 5,000 pcs
500V, 4A, SINGLE N-CHANNEL POWER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 1383752-TSM4NC50CP | TSM4NC50CP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |