Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KDCU6 TSM2N7002KDCU6

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901386-TSM2N7002KDCU 6 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 220mA (Ta) 240mW (Ta) Surface Mount SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8541.21.0095 Other Part Number: 1801-TSM2N7002KDCU6D KR, 1801-TSM2N7002KDCU6T R, 1801-TSM2N7002KDCU6C T
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901386-TSM2N7002KDCU 6 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 220mA (Ta) 240mW (Ta) Surface Mount SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8541.21.0095 Other Part Number: 1801-TSM2N7002KDCU6D KR, 1801-TSM2N7002KDCU6T R, 1801-TSM2N7002KDCU6C T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KDCU6 - 901386-TSM2N7002KDCU6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KDCU6
901386-TSM2N7002KDCU6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KDCU6 901386-TSM2N7002KDCU6
Manufacturer: Taiwan Semiconductor Win Source Part Number: 901386-TSM2N7002KDCU 6 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 220mA (Ta) 240mW (Ta) Surface Mount SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8541.21.0095 Other Part Number: 1801-TSM2N7002KDCU6D KR, 1801-TSM2N7002KDCU6T R, 1801-TSM2N7002KDCU6C T

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 901386-TSM2N7002KDCU6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 220mA (Ta) 240mW (Ta) Surface Mount SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8541.21.0095
Other Part Number: 1801-TSM2N7002KDCU6DKR, 1801-TSM2N7002KDCU6TR, 1801-TSM2N7002KDCU6CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 901386-TSM2N7002KDCU6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM2N7002KDCU6
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333362P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details