P-channel power MOSFET in SOT-23 package rated for -20 V drain-source voltage and -2.8 A continuous drain current with a maximum on-state resistance of 150 mΩ at -2.5 V gate-source voltage. Junction temperature range is -55°C to +150°C, with thermal resistance of 120°C/W when mounted on FR-4 PCB in still air. Compliant with RoHS and halogen-free per IEC 61249-2-21. Moisture sensitivity level 3 per J-STD-020.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM2301BCX |
| Product Name | MOSFET |