Win Source Part Number: 1380160-TSM1NB60CW
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Base Product Number: TSM1
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 1A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 10Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 6.1 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 138 pF @ 25 V
Power Dissipation (Max): 2.1W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
600V, 1A, SINGLE N-CHANNEL POWER
600V, 1A, SINGLE N-CHANNEL POWER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1380160-TSM1NB60CW | TSM1NB60CW | TSM1NB60CW |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT3 | 6.1 nC @ 10 V | SOT223; TO-261-4, TO-261AA |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |