Taiwan Semiconductor Manufacturing Company, Ltd. MOSFET TSM10NC60CF C0G

Description
MOSFET 650V, 10A, 0.75 Single N-Channel Power MOSFET
Description
MOSFET 650V, 10A, 0.75 Single N-Channel Power MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel Power MOSFET for AC/DC LED lighting and power supply applications, housed in an ITO-220S package. It has a drain-source voltage rating of 600 V, a continuous drain current of 10 A at 25°C, and a maximum on-state resistance of 0.75 Ω at 10 V gate-source voltage. The device supports a pulsed drain current of 30 A and a single pulse avalanche energy of 422.5 mJ. Junction-to-case thermal resistance is 2.8 °C/W, and the operating junction temperature range is -55°C to +150°C. Compliant with RoHS Directive 2011/65/EU and WEEE 2002/96/EC, and halogen-free per IEC 61249-2-21.

Datasheet Summary
Powered by GS/AI

N-Channel Power MOSFET for AC/DC LED lighting and power supply applications, housed in an ITO-220S package. It has a drain-source voltage rating of 600 V, a continuous drain current of 10 A at 25°C, and a maximum on-state resistance of 0.75 Ω at 10 V gate-source voltage. The device supports a pulsed drain current of 30 A and a single pulse avalanche energy of 422.5 mJ. Junction-to-case thermal resistance is 2.8 °C/W, and the operating junction temperature range is -55°C to +150°C. Compliant with RoHS Directive 2011/65/EU and WEEE 2002/96/EC, and halogen-free per IEC 61249-2-21.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 650V, 10A, 0.75 Single N-Channel Power MOSFET

MOSFET 650V, 10A, 0.75 Single N-Channel Power MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TSM10NC60CF C0G
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details
CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET - CSD19503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 113000 milliamps
View Details
7 suppliers
30 V, P-channel Trench MOSFET - BUK6Y19-30PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -45000 milliamps
View Details
7 suppliers