Taiwan Semiconductor Manufacturing Company, Ltd. Bipolar Transistors - BJT TSA894CT

Description
Bipolar Transistors - BJT PNP Transistor planar high Vltg
Description
Bipolar Transistors - BJT PNP Transistor planar high Vltg
Datasheet
Datasheet Summary
Powered by GS/AI

TSA894CT is a PNP silicon planar high voltage transistor in a TO-92 package, with a collector-base and collector-emitter breakdown voltage of -500 V, a continuous collector current of -150 mA, and a total power dissipation of 1 W. It operates from -55 °C to +150 °C and has a transition frequency of 50 MHz. The device meets RoHS standards and is available in bulk or ammo pack configurations.

Datasheet Summary
Powered by GS/AI

TSA894CT is a PNP silicon planar high voltage transistor in a TO-92 package, with a collector-base and collector-emitter breakdown voltage of -500 V, a continuous collector current of -150 mA, and a total power dissipation of 1 W. It operates from -55 °C to +150 °C and has a transition frequency of 50 MHz. The device meets RoHS standards and is available in bulk or ammo pack configurations.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TSA894CT
Bipolar Transistors - BJT TSA894CT
Bipolar Transistors - BJT PNP Transistor planar high Vltg

Bipolar Transistors - BJT PNP Transistor planar high Vltg

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number TSA894CT
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistors - BC68PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 6697515P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details