Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - TS6P06G C2G TS6P06G C2G

Description
Manufacturer: TSC America Inc. Win Source Part Number: 798447-TS6P06G C2G Series: * Family Name: TS6P06G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): GBJ608-7; D8XB100; D8XB80 TU; D8XB80; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TSC America Inc. Win Source Part Number: 798447-TS6P06G C2G Series: * Family Name: TS6P06G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): GBJ608-7; D8XB100; D8XB80 TU; D8XB80; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - TS6P06G C2G - 798447-TS6P06G C2G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - TS6P06G C2G
798447-TS6P06G C2G
Bridge Rectifiers - TS6P06G C2G 798447-TS6P06G C2G
Manufacturer: TSC America Inc. Win Source Part Number: 798447-TS6P06G C2G Series: * Family Name: TS6P06G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): GBJ608-7; D8XB100; D8XB80 TU; D8XB80; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: TSC America Inc.
Win Source Part Number: 798447-TS6P06G C2G
Series: *
Family Name: TS6P06G
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): GBJ608-7; D8XB100; D8XB80 TU; D8XB80;
Introduction Date: May 10, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 798447-TS6P06G C2G
Product Name Bridge Rectifiers - TS6P06G C2G
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMS3922-004 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
2 suppliers
Rectifier Diode - 1N5623 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers