Taiwan Semiconductor Manufacturing Company, Ltd. HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TS4148RXG TS4148RXG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381418-TS4148RXG Family Name: TS4148 Alternative Parts (Cross-Reference): JANTX1N4531UR ; 1N4531UR; JANTXV1N4531UR ; JAN1N4531UR; Introduction Date: October 28, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381418-TS4148RXG Family Name: TS4148 Alternative Parts (Cross-Reference): JANTX1N4531UR ; 1N4531UR; JANTXV1N4531UR ; JAN1N4531UR; Introduction Date: October 28, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TS4148RXG - 381418-TS4148RXG - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TS4148RXG
381418-TS4148RXG
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TS4148RXG 381418-TS4148RXG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381418-TS4148RXG Family Name: TS4148 Alternative Parts (Cross-Reference): JANTX1N4531UR ; 1N4531UR; JANTXV1N4531UR ; JAN1N4531UR; Introduction Date: October 28, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381418-TS4148RXG
Family Name: TS4148
Alternative Parts (Cross-Reference): JANTX1N4531UR ; 1N4531UR; JANTXV1N4531UR ; JAN1N4531UR;
Introduction Date: October 28, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 381418-TS4148RXG
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TS4148RXG
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4464 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 157 mA
IR 0.3000 mA
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details