Taiwan Semiconductor Manufacturing Company, Ltd. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS358CD TS358CD

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381271-TS358CD Number of Circuits: 2 Amplifier Type: General Purpose Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3 V to 32 V Operating Supply Current: 1.5mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381271-TS358CD Number of Circuits: 2 Amplifier Type: General Purpose Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3 V to 32 V Operating Supply Current: 1.5mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS358CD - 381271-TS358CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS358CD
381271-TS358CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS358CD 381271-TS358CD
Manufacturer: Taiwan Semiconductor Win Source Part Number: 381271-TS358CD Number of Circuits: 2 Amplifier Type: General Purpose Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3 V to 32 V Operating Supply Current: 1.5mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 381271-TS358CD
Number of Circuits: 2
Amplifier Type: General Purpose
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 3 V to 32 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS358CD
Integrated Circuits (ICs) - Linear - Amplifiers TS358CD
DUAL OPERATING AMPLIFIER

DUAL OPERATING AMPLIFIER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 381271-TS358CD TS358CD
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS358CD Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 3 to 32 volts 3 volts
Source Current (IS) 1.5 milliamps
VOS 2 millivolts
IBIAS 0.0450 µA
Unlock Full Specs
to access all available technical data

Similar Products

LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
Op Amps - 1904318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 8
View Details
 - 2966PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP20
Life Cycle Stage Rochester Active
View Details