Taiwan Semiconductor Manufacturing Company, Ltd. PMIC - PMIC - Power Supply Controllers, Monitors - TS19340CS14 RLG TS19340CS14 RLG

Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 801470-TS19340CS14 RLG Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller Current - Supply: 400μA Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 38V
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 801470-TS19340CS14 RLG Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller Current - Supply: 400μA Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 38V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - TS19340CS14 RLG - 801470-TS19340CS14 RLG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - TS19340CS14 RLG
801470-TS19340CS14 RLG
PMIC - PMIC - Power Supply Controllers, Monitors - TS19340CS14 RLG 801470-TS19340CS14 RLG
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 801470-TS19340CS14 RLG Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller Current - Supply: 400μA Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 38V

Manufacturer: Taiwan Semiconductor Corporation
Win Source Part Number: 801470-TS19340CS14 RLG
Packaging: Reel
Mounting Style: SMD
Applications: Secondary-Side Controller
Current - Supply: 400μA
Supplier Device Package: 14-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 38V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 801470-TS19340CS14 RLG
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - TS19340CS14 RLG
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products