Taiwan Semiconductor Manufacturing Company, Ltd. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS103CS RL TS103CS RL

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 380939-TS103CS RL Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3 V to 18 V, ±1.5 V to 9 V Operating Supply Current: 800μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TS27L2CDT; TS103ACS RL; TS103CS RL; ZL40167/DCA1; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 380939-TS103CS RL Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3 V to 18 V, ±1.5 V to 9 V Operating Supply Current: 800μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TS27L2CDT; TS103ACS RL; TS103CS RL; ZL40167/DCA1; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS103CS RL - 380939-TS103CS RL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS103CS RL
380939-TS103CS RL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS103CS RL 380939-TS103CS RL
Manufacturer: Taiwan Semiconductor Win Source Part Number: 380939-TS103CS RL Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3 V to 18 V, ±1.5 V to 9 V Operating Supply Current: 800μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TS27L2CDT; TS103ACS RL; TS103CS RL; ZL40167/DCA1; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 380939-TS103CS RL
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 3 V to 18 V, ±1.5 V to 9 V
Operating Supply Current: 800μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TS27L2CDT; TS103ACS RL; TS103CS RL; ZL40167/DCA1;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 380939-TS103CS RL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS103CS RL
Supply Voltage (VS) 3 to 18 volts
Source Current (IS) 0.8000 milliamps
VOS 3 millivolts
IBIAS 0.0200 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0358E - 865708-CA0358E - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; PDIP; 8-PDIP
View Details
2 suppliers
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101SM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers