Taiwan Semiconductor Manufacturing Company, Ltd. Optoisolators - Transistor, Photovoltaic Output - TPC817C C9G TPC817C C9G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 845983-TPC817C C9G Series: TPC817 Features: Optoisolator Output 1 Channel Package: Tube Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: TPC817C C9G-ND, TPC817CC9G
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 845983-TPC817C C9G Series: TPC817 Features: Optoisolator Output 1 Channel Package: Tube Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: TPC817C C9G-ND, TPC817CC9G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TPC817C C9G - 845983-TPC817C C9G - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TPC817C C9G
845983-TPC817C C9G
Optoisolators - Transistor, Photovoltaic Output - TPC817C C9G 845983-TPC817C C9G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 845983-TPC817C C9G Series: TPC817 Features: Optoisolator Output 1 Channel Package: Tube Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: TPC817C C9G-ND, TPC817CC9G

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 845983-TPC817C C9G
Series: TPC817
Features: Optoisolator Output 1 Channel
Package: Tube
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
Other Part Number: TPC817C C9G-ND, TPC817CC9G

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 845983-TPC817C C9G
Product Name Optoisolators - Transistor, Photovoltaic Output - TPC817C C9G
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
MOSFETs - 1658419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type U-dfn2020
View Details
Transistor - 26175858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
9 suppliers