Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089548-SS110 R3
Length: 4.6 mm
Mounting: SMD (SMT)
Forward Voltage: 800 mV
Peak Non-Repetitive Surge Current: 40 A
Forward Current: 1 A
Height: 2.3 mm
Number of Pins: 2
Width: 2.83 mm
Categories: OEM Parts( S )
Case / Package: SMA
Alternative Parts (Cross-Reference): SS110 R3SS110-R3; SS110R3;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 100 V
Peak Reverse Current: 2 mA
Max Forward Surge Current (Ifsm): 30 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089548-SS110 R3 |
| Product Name | OEM Parts - OEM Parts ( S ) - SS110 R3 |