Manufacturer: TSC America Inc.
Win Source Part Number: 795347-SR2060 C0G
Series: *
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 20A 60V Schottky Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 795347-SR2060 C0G | SR2060 C0G |
| Product Name | Diodes, Rectifiers - Arrays - SR2060 C0G | Schottky Diodes & Rectifiers |
| Diode Type | Schottky |