Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1250285-SK83C
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 8A,30V,SMD SCHOTTKY Rect
DIODE SCHOTTKY 30V 8A DO214AB
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1250285-SK83C | SK83C | SK83C |
| Product Name | Diodes, Rectifiers - Single - SK83C | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AB-2 |